HRU854SS -- STEEL DOLLIES - OPEN STRUCTURAL
Raymond Handling Consultants, L.C.
STEEL DOLLIES - OPEN STRUCTURAL
HRU854SS
Description
STEEL DOLLIES
-
Raymond Handling Consultants, L.C.
Description
STEEL DOLLIES
Suppliers
STEEL DOLLIES - OPEN STRUCTURAL
HRU854SS
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Dollies |
|
Product Number
|
HRU854SS |
|
Product Name
|
STEEL DOLLIES - OPEN STRUCTURAL |
|
Type
|
Door / Panel Dollie
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
28.9 inch (734 mm)
Width
21.6 inch (549 mm)
Height
7.5 inch (190 mm)
View Details
Type
Furniture Dollie
Roller Description
Super-glide wheels
Load Capacity
265 lbs (120 kg)
View Details
Raymond Handling Consultants, L.C.
Type
Drum Dollie
Load Capacity
1200 lbs (544 kg)
View Details