HRD3018CE-3P -- D)CARPET END DOLLY
Raymond Handling Consultants, L.C.
D)CARPET END DOLLY
HRD3018CE-3P
Description
HARDWOOD DOLLIES
-
Raymond Handling Consultants, L.C.
Description
HARDWOOD DOLLIES
Technical Specifications
|
Product Category
|
Roller Dollies |
|
Product Number
|
HRD3018CE-3P |
|
Product Name
|
D)CARPET END DOLLY |
|
Type
|
Furniture Dollie
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Industrial Dollie
Roller Description
Steel Roller Balls
Load Capacity
2205 lbs (1000 kg)
View Details
Type
Machine Dollie
Load Capacity
2000 lbs (907 kg)
Length
6.5 inch (165 mm)
View Details
Load Capacity
1000 lbs (454 kg)
Length
36.5 inch (927 mm)
Width
24.5 inch (622 mm)
View Details