HRD2416F-3P -- C)FLUSH DOLLY
Raymond Handling Consultants, L.C.
C)FLUSH DOLLY
HRD2416F-3P
Description
HARDWOOD DOLLIES
-
Raymond Handling Consultants, L.C.
Description
HARDWOOD DOLLIES
Technical Specifications
|
Product Category
|
Roller Dollies |
|
Product Number
|
HRD2416F-3P |
|
Product Name
|
C)FLUSH DOLLY |
|
Type
|
Furniture Dollie
|
Unlock Full Specs
to access all available technical data
Similar Products
Load Capacity
500 lbs (227 kg)
Length
38.5 inch (978 mm)
Width
31.2 inch (792 mm)
View Details
Roller Description
Double Rotacaster Wheels
Load Capacity
805 lbs (365 kg)
Length
17.72 to 25.59 inch (450 to 650 mm)
View Details
Raymond Handling Consultants, L.C.
Type
Furniture Dollie
Length
24 inch (610 mm)
Width
36 inch (914 mm)
View Details