Raymond Handling Consultants, L.C. 24" WIDE TREAD HPIP-11G

Description
PIVOTING ALL DIRECTION LADDERS
Description
PIVOTING ALL DIRECTION LADDERS

Suppliers

Company
Product
Description
Supplier Links
24
Lakeland, FL, USA
24" WIDE TREAD
HPIP-11G
24" WIDE TREAD HPIP-11G
PIVOTING ALL DIRECTION LADDERS

PIVOTING ALL DIRECTION LADDERS

Supplier's Site

Technical Specifications

  Raymond Handling Consultants, L.C.
Product Category Ladders
Product Number HPIP-11G
Product Name 24" WIDE TREAD
Ladder Type Rolling Ladder
Unlock Full Specs
to access all available technical data

Similar Products

Step Ladders - 8773302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Step Ladder
Material Aluminum
Weight Capacity 331 lbs (150 kg)
View Details
50° SLOPE WALK DOWN LADDER - HSW932 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Ladder Type Rolling Ladder
Height 10.25 ft (31.24 dm)
View Details
Aluminum Ladders -  - Layher, Inc.
Specs
Ladder Type Articulated Ladder; Extension Ladder; Single Section Ladder; Trestle Ladder; Twin Step Ladder
Material Aluminum
View Details
28' Fiberglass Extension Ladder 300 lbs. Load Capacity - DXL3020-28PT - DEWALT Industrial Tool Co.
Specs
Ladder Type Extension Ladder
Material Fiberglass
Weight Capacity 300 lbs (136 kg)
View Details