Raymond Handling Consultants, L.C. Knocked Down (KD) SAF-T Lock System, 4-4" Casters - BELOW LADDERS SHIPPED CRATED HPD7R3

Description
50° SAF-T ANGLE LADDERS
Description
50° SAF-T ANGLE LADDERS

Suppliers

Company
Product
Description
Supplier Links
Knocked Down (KD) SAF-T Lock System, 4-4
Lakeland, FL, USA
Knocked Down (KD) SAF-T Lock System, 4-4" Casters - BELOW LADDERS SHIPPED CRATED
HPD7R3
Knocked Down (KD) SAF-T Lock System, 4-4" Casters - BELOW LADDERS SHIPPED CRATED HPD7R3
50° SAF-T ANGLE LADDERS

50° SAF-T ANGLE LADDERS

Supplier's Site

Technical Specifications

  Raymond Handling Consultants, L.C.
Product Category Ladders
Product Number HPD7R3
Product Name Knocked Down (KD) SAF-T Lock System, 4-4" Casters - BELOW LADDERS SHIPPED CRATED
Ladder Type Rolling Ladder
Unlock Full Specs
to access all available technical data

Similar Products

Step Ladders - 7990654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Step Ladder
Material Aluminum
Weight Capacity 331 to 386 lbs (150 to 175 kg)
View Details
24
Raymond Handling Consultants, L.C.
Specs
Ladder Type Rolling Ladder
Height 10.25 ft (31.24 dm)
View Details
4' Fiberglass Stepladder 300 lbs. Load Capacity - DXL3010-04 - DEWALT Industrial Tool Co.
Specs
Ladder Type Step Ladder
Material Fiberglass
Weight Capacity 300 lbs (136 kg)
View Details
Heavy-Duty Folding Ladders -  - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Ladder Type Step Ladder
Material Steel
Weight Capacity 375 lbs (170 kg)
View Details