Raymond Handling Consultants, L.C. MONSTER LINE LADDERS- 24" WIDE TREAD HML123221G

Description
MONSTER LINE ROLLING SAFETY LADDER EXTRA HEAVY DUTY 600 LB. CAPACITY LADDER
Description
MONSTER LINE ROLLING SAFETY LADDER EXTRA HEAVY DUTY 600 LB. CAPACITY LADDER

Suppliers

Company
Product
Description
Supplier Links
MONSTER LINE LADDERS- 24
Lakeland, FL, USA
MONSTER LINE LADDERS- 24" WIDE TREAD
HML123221G
MONSTER LINE LADDERS- 24" WIDE TREAD HML123221G
MONSTER LINE ROLLING SAFETY LADDER EXTRA HEAVY DUTY 600 LB. CAPACITY LADDER

MONSTER LINE ROLLING SAFETY LADDER EXTRA HEAVY DUTY 600 LB. CAPACITY LADDER

Supplier's Site

Technical Specifications

  Raymond Handling Consultants, L.C.
Product Category Ladders
Product Number HML123221G
Product Name MONSTER LINE LADDERS- 24" WIDE TREAD
Ladder Type Rolling Ladder
Unlock Full Specs
to access all available technical data

Similar Products

Step Ladders - 2000576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Step Ladder
Material Aluminum
Height 2.72 ft (8.3 dm)
View Details
OSHA Ladders -  - Scientific Dust Collectors
Scientific Dust Collectors
Specs
Ladder Type Fixed / Wall Mounted Ladder; Single Section Ladder; Caged Ladder
Height ? to 30 ft (? to 91.44 dm)
View Details
Heavy-Duty Folding Ladders -  - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Ladder Type Step Ladder
Material Steel
Weight Capacity 375 lbs (170 kg)
View Details