Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
REELS
RAYMOND HANDLING CONSULTANTS, L.C.
HLC500* -- C-SERIES HEAVY DUTY HOSE REELS
Raymond Handling Consultants, L.C.
C-SERIES HEAVY DUTY HOSE REELS
HLC500*
Description
C-SERIES HEAVY DUTY HOSE REELS
Raymond Handling Consultants, L.C.
Done
Description
C-SERIES HEAVY DUTY HOSE REELS
Suppliers
Company
Product
Description
Supplier Links
Raymond Handling Consultants, L.C.
Lakeland, FL, USA
C-SERIES HEAVY DUTY HOSE REELS
HLC500*
C-SERIES HEAVY DUTY HOSE REELS
HLC500*
C-SERIES HEAVY DUTY HOSE REELS
C-SERIES HEAVY DUTY HOSE REELS
Supplier's Site
Technical Specifications
Raymond Handling Consultants, L.C.
Product Category
Reels
Product Number
HLC500*
Product Name
C-SERIES HEAVY DUTY HOSE REELS
Type Of Reel
Hose Reel
Unlock Full Specs
to access all available technical data
Similar Products
Hannay Reels
Sewer & Pipe Maintenance Reel
9000
Specs
Type Of Reel
Hose Reel
Material Of Construction
Steel; Aluminum
Flange Diameter
31.75 to 45 inch (806 to 1143 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Spring-Powered Reel, 0.09375". Cable Diameter, 60". Cable Length, 3.375". Outside Diameter, 1". Wide
A 3Z53-ML3976
Specs
Type Of Reel
Cable Reel
Flange Diameter
3.38 inch (85.72 mm)
Hose Cable Diameter
0.0938 inch (2.38 mm)
View Details
RS Components, Ltd.
Hose Reels
2309385
Specs
Type Of Reel
Hose Reel
Flange Diameter
16.93 inch (430 mm)
Length
60.7 ft (185 dm)
View Details
Raymond Handling Consultants, L.C.
GENERAL AUTO-RETRACTABLE REELS
HRT450-OLP
Specs
Type Of Reel
Hose Reel
Inside Hose Diameter
0.2500 inch (6.35 mm)
Maximum Pressure
300 psi (211 m H2O)
View Details