HE84-PO -- 5" WIDE OAK HARDWOOD HANDLES
Raymond Handling Consultants, L.C.
5" WIDE OAK HARDWOOD HANDLES
HE84-PO
Description
LEVER DOLLIES
-
Raymond Handling Consultants, L.C.
Description
LEVER DOLLIES
Suppliers
5" WIDE OAK HARDWOOD HANDLES
HE84-PO
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Dollies |
|
Product Number
|
HE84-PO |
|
Product Name
|
5" WIDE OAK HARDWOOD HANDLES |
|
Type
|
LEVER DOLLIES
|
Unlock Full Specs
to access all available technical data
Similar Products
Load Capacity
1000 lbs (454 kg)
Length
36.5 inch (927 mm)
Width
18.5 inch (470 mm)
View Details