Raymond Handling Consultants, L.C. 3/8" THICK TREAD PLATE HE-6048

Description
ALUMINUM TRUCK DOCK PLATES
Description
ALUMINUM TRUCK DOCK PLATES

Suppliers

Company
Product
Description
Supplier Links
3/8
Lakeland, FL, USA
3/8" THICK TREAD PLATE
HE-6048
3/8" THICK TREAD PLATE HE-6048
ALUMINUM TRUCK DOCK PLATES

ALUMINUM TRUCK DOCK PLATES

Supplier's Site

Technical Specifications

  Raymond Handling Consultants, L.C.
Product Category Dock Equipment
Product Number HE-6048
Product Name 3/8" THICK TREAD PLATE
Equipment Type Dock Board / Plate
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-318 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 25000 lbs (11338 kg)
View Details
 - 3250826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Steel Face Loading Dock Bumpers - B4506 Series - 4.5" Thickness - B4506-24-SF - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 24 inch (610 mm)
View Details
1/2
Raymond Handling Consultants, L.C.
Specs
Equipment Type Dock Board / Plate
Weight Capacity 7800 lbs (3537 kg)
Length 30 inch (762 mm)
View Details