HC84-HRI -- 6" WIDE OAK HARDWOOD HANDLES
Raymond Handling Consultants, L.C.
6" WIDE OAK HARDWOOD HANDLES
HC84-HRI
Description
LEVER DOLLIES
-
Raymond Handling Consultants, L.C.
Description
LEVER DOLLIES
Technical Specifications
|
Product Category
|
Roller Dollies |
|
Product Number
|
HC84-HRI |
|
Product Name
|
6" WIDE OAK HARDWOOD HANDLES |
|
Type
|
LEVER DOLLIES
|
Unlock Full Specs
to access all available technical data
Similar Products
Raymond Handling Consultants, L.C.
Type
Furniture Dollie
Length
18 inch (457 mm)
Width
30 inch (762 mm)
View Details
Type
Furniture Dollie
Roller Description
Super-glide wheels
Load Capacity
265 lbs (120 kg)
View Details