HC60-IW -- 6" WIDE OAK HARDWOOD HANDLES
Raymond Handling Consultants, L.C.
6" WIDE OAK HARDWOOD HANDLES
HC60-IW
Description
LEVER DOLLIES
-
Raymond Handling Consultants, L.C.
Description
LEVER DOLLIES
Suppliers
6" WIDE OAK HARDWOOD HANDLES
HC60-IW
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Dollies |
|
Product Number
|
HC60-IW |
|
Product Name
|
6" WIDE OAK HARDWOOD HANDLES |
|
Type
|
LEVER DOLLIES
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Machine Dollie
Load Capacity
6000 lbs (2721 kg)
Length
8 inch (203 mm)
View Details
Load Capacity
1102 lbs (500 kg)
Length
31.5 inch (800 mm)
Width
23.6 inch (599 mm)
View Details
Load Capacity
900 lbs (408 kg)
Length
19.88 inch (505 mm)
Width
14.25 inch (362 mm)
View Details