HB678-2000 -- HB600 SERIES ADJUSTABLE 24" FORKS (NON-STRADDLE) 15" LOAD CENTER
Raymond Handling Consultants, L.C.
HB600 SERIES ADJUSTABLE 24" FORKS (NON-STRADDLE) 15" LOAD CENTER
HB678-2000
Description
POWERFUL FORK LIFT
-
Raymond Handling Consultants, L.C.
Description
POWERFUL FORK LIFT
Suppliers
HB600 SERIES ADJUSTABLE 24" FORKS (NON-STRADDLE) 15" LOAD CENTER
HB678-2000
Supplier's Site
Technical Specifications
|
Product Category
|
Lifts |
|
Product Number
|
HB678-2000 |
|
Product Name
|
HB600 SERIES ADJUSTABLE 24" FORKS (NON-STRADDLE) 15" LOAD CENTER |
|
Capacity
|
2000 lbs (907 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Capacity
52911 lbs (23996 kg)
Actuation
Hydraulic
View Details
Capacity
562 lbs (255 kg)
Lift Travel
28 inch (700 mm)
Type
Table
View Details
Capacity
331 lbs (150 kg)
Width
26 inch (650 mm)
Type
Table
View Details