HB652-2000 -- HB600 SERIES ADJUSTABLE 24" FORKS (NON-STRADDLE) 15" LOAD CENTER
Raymond Handling Consultants, L.C.
HB600 SERIES ADJUSTABLE 24" FORKS (NON-STRADDLE) 15" LOAD CENTER
HB652-2000
Description
POWERFUL FORK LIFT
-
Raymond Handling Consultants, L.C.
Description
POWERFUL FORK LIFT
Suppliers
HB600 SERIES ADJUSTABLE 24" FORKS (NON-STRADDLE) 15" LOAD CENTER
HB652-2000
Supplier's Site
Technical Specifications
|
Product Category
|
Lifts |
|
Product Number
|
HB652-2000 |
|
Product Name
|
HB600 SERIES ADJUSTABLE 24" FORKS (NON-STRADDLE) 15" LOAD CENTER |
|
Capacity
|
2000 lbs (907 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Capacity
562 lbs (255 kg)
Lift Travel
28 inch (700 mm)
Type
Table
View Details
Capacity
551 lbs (250 kg)
Width
20 inch (500 mm)
Length
33 inch (830 mm)
View Details
Capacity
24000 lbs (10884 kg)
Lift Travel
24 inch (610 mm)
Width
54 to 78 inch (1372 to 1981 mm)
View Details