H97-2430 -- RECORD STORAGE RACKS (STEEL COMPONENTS ONLY - NO DECKING)
Raymond Handling Consultants, L.C.
RECORD STORAGE RACKS (STEEL COMPONENTS ONLY - NO DECKING)
H97-2430
Description
RECORD STORAGE RACKS
-
Raymond Handling Consultants, L.C.
Description
RECORD STORAGE RACKS
Suppliers
RECORD STORAGE RACKS (STEEL COMPONENTS ONLY - NO DECKING)
H97-2430
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
H97-2430 |
|
Product Name
|
RECORD STORAGE RACKS (STEEL COMPONENTS ONLY - NO DECKING) |
|
Category
|
Commercial
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Shelving; Racking
Capacity
49.83 lbs (22.6 kg)
Depth
19.02 inch (483 mm)
View Details
Category
Industrial
Type
Racking
Width
6.38 inch (162 mm)
View Details
Category
Industrial
Depth
27 inch (686 mm)
Length
59.75 inch (1518 mm)
View Details
Raymond Handling Consultants, L.C.
Category
Commercial
Type
Racking
Depth
? to 24 inch (? to 610 mm)
View Details