H97-1624 -- RECORD STORAGE RACKS (STEEL COMPONENTS ONLY - NO DECKING)
Raymond Handling Consultants, L.C.
RECORD STORAGE RACKS (STEEL COMPONENTS ONLY - NO DECKING)
H97-1624
Description
RECORD STORAGE RACKS
-
Raymond Handling Consultants, L.C.
Description
RECORD STORAGE RACKS
Suppliers
RECORD STORAGE RACKS (STEEL COMPONENTS ONLY - NO DECKING)
H97-1624
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
H97-1624 |
|
Product Name
|
RECORD STORAGE RACKS (STEEL COMPONENTS ONLY - NO DECKING) |
|
Category
|
Commercial
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Type
Racking
Width
6.38 inch (162 mm)
View Details
Category
Industrial
Length
24 inch (610 mm)
Width
16 inch (406 mm)
View Details
Type
Shelving; Racking
Capacity
44.1 lbs (20 kg)
Depth
15.79 inch (401 mm)
View Details
Raymond Handling Consultants, L.C.
Category
Commercial
Type
Racking
Depth
? to 30 inch (? to 762 mm)
View Details