Raymond Handling Consultants, L.C. 20 GA. 48" WIDE CLOSED SHELVING - 600 LB. CAPACITY PER SHELF* H8336SH

Description
INDUSTRIAL SHELVING 48" WIDE
Description
INDUSTRIAL SHELVING 48" WIDE

Suppliers

Company
Product
Description
Supplier Links
20 GA. 48
Lakeland, FL, USA
20 GA. 48" WIDE CLOSED SHELVING - 600 LB. CAPACITY PER SHELF*
H8336SH
20 GA. 48" WIDE CLOSED SHELVING - 600 LB. CAPACITY PER SHELF* H8336SH
INDUSTRIAL SHELVING 48" WIDE

INDUSTRIAL SHELVING 48" WIDE

Supplier's Site

Technical Specifications

  Raymond Handling Consultants, L.C.
Product Category Industrial Shelving and Racking
Product Number H8336SH
Product Name 20 GA. 48" WIDE CLOSED SHELVING - 600 LB. CAPACITY PER SHELF*
Category Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2228276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.79 inch (401 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Closed shelving - SRE2003 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
SAFETY SUPPORTS - H215-USS42 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Category Commercial
Type Racking; Pallet
View Details