Super high brightness FOI module
Application Features for medical LED light source:
Aspheric glass lens, super high flux output
Best choice for laparoscope instead of xenon lamp
Comply with EMC requirementsKey features: High brightness, light module with high light output and limited dimensions.Typical applications for FOI module: Laparoscope, to replace Xenon lampRayfine focus on best optical solution for medical lighting application. Major line as below:
White light module for endoscope.
NBI light module for endoscope
ICG-NIR+white light module
ICG-NIR+NBI+white light module
Dental lamp
Dental light module
Surgical microscope light module
UV light module for medical application
Light source Key parameter for super high brightness LED module
CCT=5700±500K
Ra=90
Back focus length 29mm
Luminous flux 3300lm out of module
Luminous flux 1250 out of F5mm, 1m optical fiber cable
Blue/Green ratio:119%
Red/Green ratio:44%
IR cut-off performance:3.5mw/lm
Input power:80W
Input voltage: DC24V (can be customized as per customer request)
Net weight:1850g+130g (Light engine + driver board)
Heat sink temperature:45°C
Life time of LED:30,000hours
Super high brightness FOI module
Application Features for medical LED light source:
- Aspheric glass lens, super high flux output
- Best choice for laparoscope instead of xenon lamp
- Comply with EMC requirementsKey features: High brightness, light module with high light output and limited dimensions.Typical applications for FOI module: Laparoscope, to replace Xenon lampRayfine focus on best optical solution for medical lighting application. Major line as below:
- White light module for endoscope.
- NBI light module for endoscope
- ICG-NIR+white light module
- ICG-NIR+NBI+white light module
- Dental lamp
- Dental light module
- Surgical microscope light module
- UV light module for medical application
- Light source
Key parameter for super high brightness LED module
- CCT=5700±500K
- Ra=90
- Back focus length 29mm
- Luminous flux 3300lm out of module
- Luminous flux 1250 out of F5mm, 1m optical fiber cable
- Blue/Green ratio:119%
- Red/Green ratio:44%
- IR cut-off performance:3.5mw/lm
- Input power:80W
- Input voltage: DC24V (can be customized as per customer request)
- Net weight:1850g+130g (Light engine + driver board)
- Heat sink temperature:45°C
- Life time of LED:30,000hours