Rayfine Specialty Lighting Co., Ltd. Ingerated Light Module with medium light output RFFM-1108

Description
Ingerated Light Module with medium light output Typical applications for ingerated light module: Gastrointest inal endoscope, ENT endoscope, Cystoscope, Ureteroscope and so on. Application for high flux FOI module: High luminous flux, high CRI With driver, comply with EMC requirements With Teflon wire, withstand 180°C Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source Key parameter for Integrated Light Module: Ra>90 CCT=5900±500K Back focus length 20mm 2000lm input for 5mm fiber (NA=0.62) Blue/Green ratio:132% after fiber Red/Green ratio: 80% after fiber IR cut-off performance:3.8mW/lm Power consumption:150W Input voltage:DC12V /DC24V (To be customized) Net weight:875g+448g (Light engine + driver case) Heat sink temperature:45°C
Description
Ingerated Light Module with medium light output Typical applications for ingerated light module: Gastrointest inal endoscope, ENT endoscope, Cystoscope, Ureteroscope and so on. Application for high flux FOI module: High luminous flux, high CRI With driver, comply with EMC requirements With Teflon wire, withstand 180°C Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source Key parameter for Integrated Light Module: Ra>90 CCT=5900±500K Back focus length 20mm 2000lm input for 5mm fiber (NA=0.62) Blue/Green ratio:132% after fiber Red/Green ratio: 80% after fiber IR cut-off performance:3.8mW/lm Power consumption:150W Input voltage:DC12V /DC24V (To be customized) Net weight:875g+448g (Light engine + driver case) Heat sink temperature:45°C

Suppliers

Company
Product
Description
Supplier Links
Ingerated Light Module with medium light output - RFFM-1108 - Rayfine Specialty Lighting Co., Ltd.
Shenzhen, China
Ingerated Light Module with medium light output
RFFM-1108
Ingerated Light Module with medium light output RFFM-1108
Ingerated Light Module with medium light output Typical applications for ingerated light module: Gastrointest inal endoscope, ENT endoscope, Cystoscope, Ureteroscope and so on. Application for high flux FOI module: High luminous flux, high CRI With driver, comply with EMC requirements With Teflon wire, withstand 180°C Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source Key parameter for Integrated Light Module: Ra>90 CCT=5900±500K Back focus length 20mm 2000lm input for 5mm fiber (NA=0.62) Blue/Green ratio:132% after fiber Red/Green ratio: 80% after fiber IR cut-off performance:3.8mW/lm Power consumption:150W Input voltage:DC12V /DC24V (To be customized) Net weight:875g+448g (Light engine + driver case) Heat sink temperature:45°C

Ingerated Light Module with medium light output

Typical applications for ingerated light module: Gastrointestinal endoscope, ENT endoscope, Cystoscope, Ureteroscope and so on.

Application for high flux FOI module:

  • High luminous flux, high CRI
  • With driver, comply with EMC requirements
  • With Teflon wire, withstand 180°C

Rayfine focus on best optical solution for medical lighting application. Major line as below:

  • White light module for endoscope
  • NBI light module for endoscope
  • ICG-NIR+white light module
  • ICG-NIR+NBI+white light module
  • Dental lamp
  • Dental light module
  • Surgical microscope light module
  • UV light module for medical application
  • Light source

Key parameter for Integrated Light Module:

  • Ra>90
  • CCT=5900±500K
  • Back focus length 20mm
  • 2000lm input for 5mm fiber (NA=0.62)
  • Blue/Green ratio:132% after fiber
  • Red/Green ratio: 80% after fiber
  • IR cut-off performance:3.8mW/lm
  • Power consumption:150W
  • Input voltage:DC12V /DC24V (To be customized)
  • Net weight:875g+448g (Light engine + driver case)
  • Heat sink temperature:45°C
Supplier's Site

Technical Specifications

  Rayfine Specialty Lighting Co., Ltd.
Product Category Illuminators
Product Number RFFM-1108
Product Name Ingerated Light Module with medium light output
Illumination Type Spot
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Low Angle Light - CA-DLR12 - KEYENCE
Specs
Illumination Type Low Angle Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
ICG-NIR light module with white+785nm LED light - RFFM-1001 - Rayfine Specialty Lighting Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode; Laser
Wavelength 785 nm (7850 Å)
View Details
 - AR-100x100-HO - Image Labs International
Image Labs International
Specs
Light Source Light Emitting Diode; Lamp
Illuminator Features Strobe
Lifetime 50000 hours
View Details