The Raise3D DF2 solution is a Digital Light Printing (DLP) printing system that provides fast printing speeds, smooth surfaces, high precision, and exceptional reliability. It is designed for engineering prototyping, manufacturing aids, and low-volume production using a wide variety of high-performance resins.
Compared to the time-consuming and messy workflow of DLP, the Raise3D DF2, DF Wash and DF Cure come with an RFID-tag-integrated smart build plate and a logical interface that ensures a cleaner and simpler workflow throughout the printing, washing and curing process. This not only streamlines manual operations but also ensures your printing tasks are always accomplished with the same print results.
Raise3D Technologies, Inc. | |
---|---|
Product Category | 3D Printers and Additive Manufacturing Machines |
Product Number | DF2 |
Product Name | Digital Light Printing (DLP) Printing System |
Printer Technology Printer Technology | DLP |
Print size length | 7.87 inch (200 mm) |
Print size width | 4.41 inch (112 mm) |