RainWise, Inc. SDI Ultrasonic Wind Sensor Sonic

Description
The Sonic-SDI sensors are mounted on a 310mm/16mm diameter aluminum post with a mounting bracket and supplied with an 82ft (25m) length cable. For the Sonic-SDI model the following data sets are available for the SDI-12 protocol (version 1.3 functions without CRC):Average speed and direction over a 10-minute sample period Minimum wind speed and direction for that period Maximum wind speed (gust) and direction for that period Software version and serial number Data measurement quality rate from the sensor Data for sensor diagnostic (manufacturer use only) 2.9 mA consumption for sensor power-up 3.6 mA peak consumption when SDI-12 is requested The Sonic-SDI wind sensor offers high accuracy and low power consumption making it ideal for the most demanding wind sensing applications. A few sample applications are:AgricultureRenew able energy Wind Turbines & PV SolarBuilding/indust ry automationEnvironmen talUtility companies Transport Disaster Fire/PollutionCrane & Tent applicationsMarineFo untain operationStage management
Description
The Sonic-SDI sensors are mounted on a 310mm/16mm diameter aluminum post with a mounting bracket and supplied with an 82ft (25m) length cable. For the Sonic-SDI model the following data sets are available for the SDI-12 protocol (version 1.3 functions without CRC):Average speed and direction over a 10-minute sample period Minimum wind speed and direction for that period Maximum wind speed (gust) and direction for that period Software version and serial number Data measurement quality rate from the sensor Data for sensor diagnostic (manufacturer use only) 2.9 mA consumption for sensor power-up 3.6 mA peak consumption when SDI-12 is requested The Sonic-SDI wind sensor offers high accuracy and low power consumption making it ideal for the most demanding wind sensing applications. A few sample applications are:AgricultureRenew able energy Wind Turbines & PV SolarBuilding/indust ry automationEnvironmen talUtility companies Transport Disaster Fire/PollutionCrane & Tent applicationsMarineFo untain operationStage management

Suppliers

Company
Product
Description
Supplier Links
SDI Ultrasonic Wind Sensor - Sonic - RainWise, Inc.
Trenton, ME, USA
SDI Ultrasonic Wind Sensor
Sonic
SDI Ultrasonic Wind Sensor Sonic
The Sonic-SDI sensors are mounted on a 310mm/16mm diameter aluminum post with a mounting bracket and supplied with an 82ft (25m) length cable. For the Sonic-SDI model the following data sets are available for the SDI-12 protocol (version 1.3 functions without CRC):Average speed and direction over a 10-minute sample period Minimum wind speed and direction for that period Maximum wind speed (gust) and direction for that period Software version and serial number Data measurement quality rate from the sensor Data for sensor diagnostic (manufacturer use only) 2.9 mA consumption for sensor power-up 3.6 mA peak consumption when SDI-12 is requested The Sonic-SDI wind sensor offers high accuracy and low power consumption making it ideal for the most demanding wind sensing applications. A few sample applications are:AgricultureRenew able energy Wind Turbines & PV SolarBuilding/indust ry automationEnvironmen talUtility companies Transport Disaster Fire/PollutionCrane & Tent applicationsMarineFo untain operationStage management

The Sonic-SDI sensors are mounted on a 310mm/16mm diameter aluminum post with a mounting bracket and supplied with an 82ft (25m) length cable. For the Sonic-SDI model the following data sets are available for the SDI-12 protocol (version 1.3 functions without CRC):Average speed and direction over a 10-minute sample period Minimum wind speed and direction for that period Maximum wind speed (gust) and direction for that period Software version and serial number Data measurement quality rate from the sensor Data for sensor diagnostic (manufacturer use only) 2.9 mA consumption for sensor power-up 3.6 mA peak consumption when SDI-12 is requested The Sonic-SDI wind sensor offers high accuracy and low power consumption making it ideal for the most demanding wind sensing applications. A few sample applications are:AgricultureRenewable energy Wind Turbines & PV SolarBuilding/industry automationEnvironmentalUtility companies Transport Disaster Fire/PollutionCrane & Tent applicationsMarineFountain operationStage management

Supplier's Site

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Number Sonic
Product Name SDI Ultrasonic Wind Sensor
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
Interface Options Digital Serial
Velocity Range Measured 0.5600 to 100 mile/hr (0.9012 to 161 km/hr)
Resolution of Velocity 0.2200 mile/hr (0.3540 km/hr)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8766004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Multifunction Wind Measurer - PCE-AM 45 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity; Measures %Specific/ %Absolute Humidity
Features Battery Powered
Velocity Range Measured 0.6711 to 101 mile/hr (1.08 to 162 km/hr)
View Details
Professional All-Purpose Compact Weather Station with Ultrasonic Anemometer - MK-lll-RTI-MB - RainWise, Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures solar Radiation (optional feature); Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Output Options Switch or Relay Contact
View Details
Vigilant Aircraft Hygrometer -  - Edgetech Instruments Inc.
Edgetech Instruments Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Dew Point
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
View Details