RainWise, Inc. Solar Radiation Sensor MS - 402

Description
The MS - 402 pyranometer is a unique ISO first class pyranometer and best in its category. As the only first class sensor available on the market it has a built in electronic passive temperature compensating to linearize the detector temperature coefficient and make it accurate under all temperature conditions. The design of the MS - 402 first class pyranometer is very similar to the secondary standard MS - 802. It's robust brass mechanical construction makes it a durable sensor suitable to be used in harsh environments for routine global irradiance measurments. The MS - 402 can be applied as multi purpose high quality monitoring sensor in the PV and meteorological market. MS - 402F is a MS - 402 with 110VAC/12 VDC ventilation system to prevent any possible influince of frost, snow and dust. • Most Accurate First Class Pyranometer • Response Time (95% < 8s) • Temperature Compensated <1% (For 50°C Band) • Near Secondary Standard Specifications
Datasheet
Description
The MS - 402 pyranometer is a unique ISO first class pyranometer and best in its category. As the only first class sensor available on the market it has a built in electronic passive temperature compensating to linearize the detector temperature coefficient and make it accurate under all temperature conditions. The design of the MS - 402 first class pyranometer is very similar to the secondary standard MS - 802. It's robust brass mechanical construction makes it a durable sensor suitable to be used in harsh environments for routine global irradiance measurments. The MS - 402 can be applied as multi purpose high quality monitoring sensor in the PV and meteorological market. MS - 402F is a MS - 402 with 110VAC/12 VDC ventilation system to prevent any possible influince of frost, snow and dust. • Most Accurate First Class Pyranometer • Response Time (95% < 8s) • Temperature Compensated <1% (For 50°C Band) • Near Secondary Standard Specifications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Radiation Sensor - MS - 402 - RainWise, Inc.
Trenton, ME, USA
Solar Radiation Sensor
MS - 402
Solar Radiation Sensor MS - 402
The MS - 402 pyranometer is a unique ISO first class pyranometer and best in its category. As the only first class sensor available on the market it has a built in electronic passive temperature compensating to linearize the detector temperature coefficient and make it accurate under all temperature conditions. The design of the MS - 402 first class pyranometer is very similar to the secondary standard MS - 802. It's robust brass mechanical construction makes it a durable sensor suitable to be used in harsh environments for routine global irradiance measurments. The MS - 402 can be applied as multi purpose high quality monitoring sensor in the PV and meteorological market. MS - 402F is a MS - 402 with 110VAC/12 VDC ventilation system to prevent any possible influince of frost, snow and dust. • Most Accurate First Class Pyranometer • Response Time (95% < 8s) • Temperature Compensated <1% (For 50°C Band) • Near Secondary Standard Specifications

The MS - 402 pyranometer is a unique ISO first class pyranometer and best in its category. As the only first class sensor available on the market it has a built in electronic passive temperature compensating to linearize the detector temperature coefficient and make it accurate under all temperature conditions.
The design of the MS - 402 first class pyranometer is very similar to the secondary standard MS - 802. It's robust brass mechanical construction makes it a durable sensor suitable to be used in harsh environments for routine global irradiance measurments. The MS - 402 can be applied as multi purpose high quality monitoring sensor in the PV and meteorological market. MS - 402F is a MS - 402 with 110VAC/12 VDC ventilation system to prevent any possible influince of frost, snow and dust.

• Most Accurate First Class Pyranometer
• Response Time (95% < 8s)
• Temperature Compensated <1% (For 50°C Band)
• Near Secondary Standard Specifications

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Number MS - 402
Product Name Solar Radiation Sensor
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 285 to 3000 nm (2850 to 30000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8766004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Anemometer - PCE-PDA 10L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Instrument Display Options Video Display (CRT etc.)
Features Battery Powered
View Details
Specs
Device Classification Sensor Only
Weather Component Sensed Measures %Water or %Moisture Content
Output Options Outputs an analog voltage signal (optional feature); Outputs an analog current signal (i.e., 4-20 mA) (optional feature)
View Details
Precipitation Detector - PS - RainWise, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Rain/Snow Fall
Output Options Switch or Relay Contact
View Details