RainWise, Inc. Wind Speed and Direction Sensor Aervane

Description
Aervane Wind Speed and Direction Sensor The WeatherLog AerVaneTM was designed to meet or exceed the EPA guidelines for regulatory modeling applications. The balanced propeller is supported in stainless steel instrument ball bearings. The propeller drives a serrated disc which generates pulses in an optical switch. The direction is obtained through an optical resolver. There is no “dead band” and the resolution and accuracy are ±1.0 degrees. There are no contacts or brushes in the assembly. The AerVaneTM is made from anodized aluminum, stainless steel,ultraviolet inhibited PVC and Lexan® plastic. A RainWise interface can provide an RS-232 output or any desired analog output including 4-20 milliamps, 0-1 VDC, etc. The RainWise AerVaneTM is guaranteed for five years. Product Features Meets or exceeds EPA monitoring guidelines Accuracy traceable to NIST No direction dead band Five year guarantee Plug-in installation
Datasheet
Description
Aervane Wind Speed and Direction Sensor The WeatherLog AerVaneTM was designed to meet or exceed the EPA guidelines for regulatory modeling applications. The balanced propeller is supported in stainless steel instrument ball bearings. The propeller drives a serrated disc which generates pulses in an optical switch. The direction is obtained through an optical resolver. There is no “dead band” and the resolution and accuracy are ±1.0 degrees. There are no contacts or brushes in the assembly. The AerVaneTM is made from anodized aluminum, stainless steel,ultraviolet inhibited PVC and Lexan® plastic. A RainWise interface can provide an RS-232 output or any desired analog output including 4-20 milliamps, 0-1 VDC, etc. The RainWise AerVaneTM is guaranteed for five years. Product Features Meets or exceeds EPA monitoring guidelines Accuracy traceable to NIST No direction dead band Five year guarantee Plug-in installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wind Speed and Direction Sensor - Aervane - RainWise, Inc.
Trenton, ME, USA
Wind Speed and Direction Sensor
Aervane
Wind Speed and Direction Sensor Aervane
Aervane Wind Speed and Direction Sensor The WeatherLog AerVaneTM was designed to meet or exceed the EPA guidelines for regulatory modeling applications. The balanced propeller is supported in stainless steel instrument ball bearings. The propeller drives a serrated disc which generates pulses in an optical switch. The direction is obtained through an optical resolver. There is no “dead band” and the resolution and accuracy are ±1.0 degrees. There are no contacts or brushes in the assembly. The AerVaneTM is made from anodized aluminum, stainless steel,ultraviolet inhibited PVC and Lexan® plastic. A RainWise interface can provide an RS-232 output or any desired analog output including 4-20 milliamps, 0-1 VDC, etc. The RainWise AerVaneTM is guaranteed for five years. Product Features Meets or exceeds EPA monitoring guidelines Accuracy traceable to NIST No direction dead band Five year guarantee Plug-in installation

Aervane Wind Speed and Direction Sensor

The WeatherLog AerVaneTM was designed to meet or exceed the EPA guidelines for regulatory modeling applications.
The balanced propeller is supported in stainless steel instrument ball bearings. The propeller drives a serrated disc which generates pulses in an optical switch. The direction is obtained through an optical resolver.

There is no “dead band” and the resolution and accuracy are ±1.0 degrees. There are no contacts or brushes in the assembly. The AerVaneTM is made from anodized aluminum, stainless steel,ultraviolet inhibited PVC and Lexan® plastic.

A RainWise interface can provide an RS-232 output or any desired analog output including 4-20 milliamps, 0-1 VDC, etc.

The RainWise AerVaneTM is guaranteed for five years.

Product Features

  • Meets or exceeds EPA monitoring guidelines
  • Accuracy traceable to NIST
  • No direction dead band
  • Five year guarantee
  • Plug-in installation
Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Number Aervane
Product Name Wind Speed and Direction Sensor
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
Output Options Outputs an analog voltage signal (optional feature); Outputs an analog current signal (i.e., 4-20 mA) (optional feature)
Interface Options Digital Serial
Velocity Range Measured 0.0 to 150 mile/hr (0.0 to 241 km/hr)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8765972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Interface Options Digital Serial
Features Battery Powered
View Details
Wind Speed Alarm / Wind Alarm Controller - PCE-FST-200-201-H-I - PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 157 mile/hr (252 km/hr)
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
Rain[e] Tipping Bucket and Weighing System -  - RainWise, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Rain/Snow Fall
Output Options Outputs an analog voltage signal (optional feature); Outputs an analog current signal (i.e., 4-20 mA) (optional feature)
View Details
PAR Solar Radiation Sensor - A70-A - Comptus, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
View Details