ROTARY POTENTIOMETER, 10KOHM, 20%; TRACK RESISTANCE:10KOHM; NO. OF TURNS:1TURNS; TRACK TAPER:LINEAR; POWER RATING:200MW; RESISTANCE TOLERANCE:¦ 20%; PRODUCT RANGE:P160 SERIES; POTENTIOMETER MOUNTING:THROUGH HOLE; SHAFT DIAMETER:6MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | 32100190 |
| Product Name | Potentiometer |
| Resistance Range | 10000 ohms |