Radwell International Servo Motor 224093140

Description
DISCONTINUED BY MANUFACTURER, SERVO PRODUCTS, SERVO MOTOR, 40 LB-IN TORQUE, 3500 RPM, 9.5 V/KRPM TACHOMETER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO PRODUCTS, SERVO MOTOR, 40 LB-IN TORQUE, 3500 RPM, 9.5 V/KRPM TACHOMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 224093140 - Radwell International
Willingboro, NJ, United States
Servo Motor
224093140
Servo Motor 224093140
DISCONTINUED BY MANUFACTURER, SERVO PRODUCTS, SERVO MOTOR, 40 LB-IN TORQUE, 3500 RPM, 9.5 V/KRPM TACHOMETER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO PRODUCTS, SERVO MOTOR, 40 LB-IN TORQUE, 3500 RPM, 9.5 V/KRPM TACHOMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 224093140
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

165:1 micro linear servo 100mm - P8-100-165-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details