Radwell International Motor 211944125

Description
DISCONTINUED BY MANUFACTURER, ELECTRIC MOTOR, .80AMP, 50W, 200V, 5.0-125RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ELECTRIC MOTOR, .80AMP, 50W, 200V, 5.0-125RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 211944125 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, ELECTRIC MOTOR, .80AMP, 50W, 200V, 5.0-125RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ELECTRIC MOTOR, .80AMP, 50W, 200V, 5.0-125RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 211944125
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297H-120V GP42-03.7 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 120.0 VDC
Continuous Current 0.8900 amps
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Power Window Lift Motor - PGM-578-VFL - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0268 HP
Gear Type Worm
View Details
Brushed DC Geared Motor -  - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details