WIREWOUND RESISTOR, 5 OHM, 10W, 1%; RESISTANCE:5OHM; PRODUCT RANGE:100 SERIES; POWER RATING:10W; RESISTANCE TOLERANCE:¦ 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:900V; RESISTOR ELEMENT TYPE:CERAMIC; NO. OF PINS:2PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Resistors |
| Product Number | 19046604 |
| Product Name | Resistor |
| Resistance Range | 5 ohms |