Radwell International Gear Box 19035747

Description
GEAR BOX, WORM REDUCER, 56C INPUT FLANGE, 100:1 RATIO, 0.14 INPUT HP, NMRV040 BOX SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR BOX, WORM REDUCER, 56C INPUT FLANGE, 100:1 RATIO, 0.14 INPUT HP, NMRV040 BOX SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 19035747 - Radwell International
Willingboro, NJ, United States
Gear Box
19035747
Gear Box 19035747
GEAR BOX, WORM REDUCER, 56C INPUT FLANGE, 100:1 RATIO, 0.14 INPUT HP, NMRV040 BOX SIZE. FREE 2 YEAR RADWELL WARRANTY

GEAR BOX, WORM REDUCER, 56C INPUT FLANGE, 100:1 RATIO, 0.14 INPUT HP, NMRV040 BOX SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 19035747
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 spur 1/75 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 75 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
View Details
DATORKER ® Strain Wave Gearing Systems - DGC-PO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
GB58 9:1 Composite - 5809C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 9 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
Servobox Series Model FB70 1-Stage, 3 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB70-3 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details