Radwell International Motor 184992158

Description
DISCONTINUED BY MANUFACTURER, GLEICHSTROM-PERMANEN TMAGNET MOTOR, 150 WATTS, 6000 RPM, 36 VOLTS, 5.2 AMPS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GLEICHSTROM-PERMANEN TMAGNET MOTOR, 150 WATTS, 6000 RPM, 36 VOLTS, 5.2 AMPS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 184992158 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, GLEICHSTROM-PERMANEN TMAGNET MOTOR, 150 WATTS, 6000 RPM, 36 VOLTS, 5.2 AMPS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GLEICHSTROM-PERMANENTMAGNET MOTOR, 150 WATTS, 6000 RPM, 36 VOLTS, 5.2 AMPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 184992158
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 420586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 5.2 In-lbs (6 kg-cm)
View Details
L12-R Micro Linear Servos for RC & Arduino 30mm 100:1 6 volts - L12-30-100-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
Precision Gearmotor with Planetary Gearbox(Epson gears) - C1238...12PP...(1) - Constar Motion Co., Ltd
Specs
DC Voltage Range 5.0 VDC
Continuous Torque 0.2 In-lbs (0.2000 kg-cm)
Gear Type Planetary
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297E-60V GP42-1140 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 0.5600 amps
View Details