Radwell International Battery 138114408

Description
RECHARGEABLE BATTERY, 12V, 12AH; BATTERY VOLTAGE:12V; BATTERY TECHNOLOGY:LEAD ACID; BATTERY CAPACITY:12AH; BATTERY SIZE CODE:-; BATTERY TERMINALS:QUICK CONNECT; EXTERNAL DIAMETER:-; EXTERNAL HEIGHT:98MM; EXTERNAL WIDTH:98MM ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Description
RECHARGEABLE BATTERY, 12V, 12AH; BATTERY VOLTAGE:12V; BATTERY TECHNOLOGY:LEAD ACID; BATTERY CAPACITY:12AH; BATTERY SIZE CODE:-; BATTERY TERMINALS:QUICK CONNECT; EXTERNAL DIAMETER:-; EXTERNAL HEIGHT:98MM; EXTERNAL WIDTH:98MM ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Battery - 138114408 - Radwell International
Willingboro, NJ, United States
Battery
138114408
Battery 138114408
RECHARGEABLE BATTERY, 12V, 12AH; BATTERY VOLTAGE:12V; BATTERY TECHNOLOGY:LEAD ACID; BATTERY CAPACITY:12AH; BATTERY SIZE CODE:-; BATTERY TERMINALS:QUICK CONNECT; EXTERNAL DIAMETER:-; EXTERNAL HEIGHT:98MM; EXTERNAL WIDTH:98MM ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

RECHARGEABLE BATTERY, 12V, 12AH; BATTERY VOLTAGE:12V; BATTERY TECHNOLOGY:LEAD ACID; BATTERY CAPACITY:12AH; BATTERY SIZE CODE:-; BATTERY TERMINALS:QUICK CONNECT; EXTERNAL DIAMETER:-; EXTERNAL HEIGHT:98MM; EXTERNAL WIDTH:98MM ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Batteries
Product Number 138114408
Product Name Battery
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Speciality Size Batteries - 325759 - RS Components, Ltd.
Specs
Voltage 3 volts
Capacity 1.5 ampere-hr
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details