Radwell International Gear Head 130020966

Description
DISCONTINUED BY MANUFACTURER, PLANETARY GEARHEAD, 14MM SHAFT, 2 STAGE, 1:50 RATIO, 21NM NOMINAL OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PLANETARY GEARHEAD, 14MM SHAFT, 2 STAGE, 1:50 RATIO, 21NM NOMINAL OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 130020966 - Radwell International
Willingboro, NJ, United States
Gear Head
130020966
Gear Head 130020966
DISCONTINUED BY MANUFACTURER, PLANETARY GEARHEAD, 14MM SHAFT, 2 STAGE, 1:50 RATIO, 21NM NOMINAL OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PLANETARY GEARHEAD, 14MM SHAFT, 2 STAGE, 1:50 RATIO, 21NM NOMINAL OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 130020966
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - Worm - BWG4™ -  - Branham, W.C. Inc.
Specs
Gear Ratio 10 to 20 (X : 1)
Rated Output Torque 624 In-lbs (720 kg-cm)
Maximum Input Speed 1800 rpm
View Details
Servobox Series Model FA70 2-Stage, 100 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA70-100N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 100 (X : 1)
View Details
Gearboxes - 336264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Ovoid
Gear Ratio 640 (X : 1)
Rated Output Torque 5.31 In-lbs (6.12 kg-cm)
View Details