Radwell International Pillow Block/Bearing Housing 119106746

Description
FLANGE WITH MOUNTING KIT, 4-BOLT, 1-1/2IN PORT SIZE, CARBON STEEL BSPP. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE WITH MOUNTING KIT, 4-BOLT, 1-1/2IN PORT SIZE, CARBON STEEL BSPP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 119106746 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
119106746
Pillow Block/Bearing Housing 119106746
FLANGE WITH MOUNTING KIT, 4-BOLT, 1-1/2IN PORT SIZE, CARBON STEEL BSPP. FREE 2 YEAR RADWELL WARRANTY

FLANGE WITH MOUNTING KIT, 4-BOLT, 1-1/2IN PORT SIZE, CARBON STEEL BSPP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 119106746
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH213 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
Thomson Closed Type Super Smart Ball Bushing Pillow Block SSUPB20 - TSSUPB-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 2350 lbs (1066 kg)
View Details
Pillow-Block-PTFE Impregnated Bronze-Self-Align-LoTemp - PB1-250-LT - Spyraflo, Inc.
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details