Radwell International Proximity Switch 085293-SUB

Description
SUBSTITUTE FOR PEPPERL & FUCHS 085293, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED, 4MM RANGE, AC OUTPUT, N/C, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR PEPPERL & FUCHS 085293, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED, 4MM RANGE, AC OUTPUT, N/C, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 102683307 - Radwell International
Willingboro, NJ, United States
Proximity Switch
102683307
Proximity Switch 102683307
SUBSTITUTE FOR PEPPERL & FUCHS 085293, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED, 4MM RANGE, AC OUTPUT, N/C, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR PEPPERL & FUCHS 085293, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED, 4MM RANGE, AC OUTPUT, N/C, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 102683307
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3164-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 to 1.57 inch (20 to 40 mm)
View Details
Controller with Voltage Output - optoCONTROL CLS1000-AU-NPN-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details