Radar Technology, Incorporated RTIQ Series I/Q Detector RTIQ-7020

Description
Product Information Full Catalog Description The RTIQ Series of I/Q detectors was developed by RTI to measure the amplitude and phase of an IF input signal relative to a fixed level (Ref) signal. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 10-350MHz Frequency Range General Specifications Required Reference SignalInput Level: +13 ±1dBm Max. Ev Input Level(for 1dB saturation): +13dBm Source Impedance50 Ohms Video Load Impedance75 Ohms Gain (K)3.5 ±.35V Dynamic Range-20 to 0dBm Power Requirements± 15VDC ConnectorsSMA Optional Specifications Power Supplies± 12V DC (add suffix C) Temperature Range-30 to +71° C RTIQ Specification Table ModelCenter Frequency (MHz)Information Bandwidth (MHz)Accuracy Bandwidth (MHz)Settling Time (uS)Angular Accuracy (Deg.) RTIQ-3010301020.1±5 RTIQ-6020602040.08±5 RTIQ-7020702040.08±5 RTIQ-160201602040.08 ±5 RTIQ-350203502060.05 ±5
Description
Product Information Full Catalog Description The RTIQ Series of I/Q detectors was developed by RTI to measure the amplitude and phase of an IF input signal relative to a fixed level (Ref) signal. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 10-350MHz Frequency Range General Specifications Required Reference SignalInput Level: +13 ±1dBm Max. Ev Input Level(for 1dB saturation): +13dBm Source Impedance50 Ohms Video Load Impedance75 Ohms Gain (K)3.5 ±.35V Dynamic Range-20 to 0dBm Power Requirements± 15VDC ConnectorsSMA Optional Specifications Power Supplies± 12V DC (add suffix C) Temperature Range-30 to +71° C RTIQ Specification Table ModelCenter Frequency (MHz)Information Bandwidth (MHz)Accuracy Bandwidth (MHz)Settling Time (uS)Angular Accuracy (Deg.) RTIQ-3010301020.1±5 RTIQ-6020602040.08±5 RTIQ-7020702040.08±5 RTIQ-160201602040.08 ±5 RTIQ-350203502060.05 ±5
Datasheet
Datasheet Summary
Powered by GS/AI

The RTIQ-7020 is an I/Q detector designed to measure the amplitude and phase of an intermediate frequency (IF) input signal relative to a fixed reference signal. It operates within a frequency range of 10 to 350 MHz and requires a reference signal input level of +13 ¬±1 dBm. The maximum input level for 1 dB saturation is also +13 dBm, with a source impedance of 50 Ohms and a video load impedance of 75 Ohms. This model features a gain of 3.5 ¬±0.35 V and a dynamic range of -20 to 0 dBm. It requires a power supply of ¬±15 VDC, with an optional specification for ¬±12 V DC. The RTIQ-7020 has a center frequency of 70 MHz, an information bandwidth of 20 MHz, and an accuracy bandwidth of 4 MHz. Its settling time is 0.08 microseconds, and it offers an angular accuracy of ¬±5 degrees. The operating temperature range for this detector is from -30 to +71 ¬8C.

Datasheet Summary
Powered by GS/AI

The RTIQ-7020 is an I/Q detector designed to measure the amplitude and phase of an intermediate frequency (IF) input signal relative to a fixed reference signal. It operates within a frequency range of 10 to 350 MHz and requires a reference signal input level of +13 ¬±1 dBm. The maximum input level for 1 dB saturation is also +13 dBm, with a source impedance of 50 Ohms and a video load impedance of 75 Ohms. This model features a gain of 3.5 ¬±0.35 V and a dynamic range of -20 to 0 dBm. It requires a power supply of ¬±15 VDC, with an optional specification for ¬±12 V DC. The RTIQ-7020 has a center frequency of 70 MHz, an information bandwidth of 20 MHz, and an accuracy bandwidth of 4 MHz. Its settling time is 0.08 microseconds, and it offers an angular accuracy of ¬±5 degrees. The operating temperature range for this detector is from -30 to +71 ¬8C.

Suppliers

Company
Product
Description
Supplier Links
RTIQ Series I/Q Detector - RTIQ-7020 - Radar Technology, Incorporated
Amesbury, MA, USA
RTIQ Series I/Q Detector
RTIQ-7020
RTIQ Series I/Q Detector RTIQ-7020
Product Information Full Catalog Description The RTIQ Series of I/Q detectors was developed by RTI to measure the amplitude and phase of an IF input signal relative to a fixed level (Ref) signal. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 10-350MHz Frequency Range General Specifications Required Reference SignalInput Level: +13 ±1dBm Max. Ev Input Level(for 1dB saturation): +13dBm Source Impedance50 Ohms Video Load Impedance75 Ohms Gain (K)3.5 ±.35V Dynamic Range-20 to 0dBm Power Requirements± 15VDC ConnectorsSMA Optional Specifications Power Supplies± 12V DC (add suffix C) Temperature Range-30 to +71° C RTIQ Specification Table ModelCenter Frequency (MHz)Information Bandwidth (MHz)Accuracy Bandwidth (MHz)Settling Time (uS)Angular Accuracy (Deg.) RTIQ-3010301020.1±5 RTIQ-6020602040.08±5 RTIQ-7020702040.08±5 RTIQ-160201602040.08 ±5 RTIQ-350203502060.05 ±5

Product Information
Full Catalog
Description
The RTIQ Series of I/Q detectors was developed by RTI to measure the amplitude and phase of an IF input signal relative to a fixed level (Ref) signal.
Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers.
Features
10-350MHz Frequency Range
General Specifications
Required Reference SignalInput Level: +13 ±1dBm
Max. Ev Input Level(for 1dB saturation): +13dBm
Source Impedance50 Ohms
Video Load Impedance75 Ohms
Gain (K)3.5 ±.35V
Dynamic Range-20 to 0dBm
Power Requirements± 15VDC
ConnectorsSMA
Optional Specifications
Power Supplies± 12V DC (add suffix C)
Temperature Range-30 to +71° C
RTIQ Specification Table ModelCenter Frequency (MHz)Information Bandwidth (MHz)Accuracy Bandwidth (MHz)Settling Time (uS)Angular Accuracy (Deg.)
RTIQ-3010301020.1±5
RTIQ-6020602040.08±5
RTIQ-7020702040.08±5
RTIQ-160201602040.08±5
RTIQ-350203502060.05±5

Supplier's Site Datasheet

Technical Specifications

  Radar Technology, Incorporated
Product Category RF Phase Detectors and Comparators
Product Number RTIQ-7020
Product Name RTIQ Series I/Q Detector
Input Frequency Range 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detectors - O-DET-2116 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 9400 to 10000 MHz
View Details
Monopulse Comparators - RFM005070 - KRYTAR, Inc.
Specs
Input Frequency Range 500 to 7000 MHz
Power Level 43.01 dBm
LO/RF Isolation 26 dB
View Details
Phase Detectors - HX3400 - Maury Microwave
Specs
Input Frequency Range 8 to 6400 MHz
View Details
RTIQ Series I/Q Detector - RTIQ-16020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Input Frequency Range 160 MHz
Connectors SMA
View Details