Product Information
Full Catalog
Description
The RTIQ Series of I/Q detectors was developed by RTI to measure the amplitude and phase of an IF input signal relative to a fixed level (Ref) signal.
Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers.
Features
10-350MHz Frequency Range
General Specifications
Required Reference SignalInput Level: +13 ±1dBm
Max. Ev Input Level(for 1dB saturation): +13dBm
Source Impedance50 Ohms
Video Load Impedance75 Ohms
Gain (K)3.5 ±.35V
Dynamic Range-20 to 0dBm
Power Requirements± 15VDC
ConnectorsSMA
Optional Specifications
Power Supplies± 12V DC (add suffix C)
Temperature Range-30 to +71° C
RTIQ Specification Table ModelCenter Frequency (MHz)Information Bandwidth (MHz)Accuracy Bandwidth (MHz)Settling Time (uS)Angular Accuracy (Deg.)
RTIQ-3010301020.1±5
RTIQ-6020602040.08±5
RTIQ-7020702040.08±5
RTIQ-160201602040.08
RTIQ-350203502060.05
| Radar Technology, Incorporated | |
|---|---|
| Product Category | RF Phase Detectors and Comparators |
| Product Number | RTIQ-35020 |
| Product Name | RTIQ Series I/Q Detector |
| Input Frequency Range | 350 MHz |