RYCO Hydraulics, Inc. Crimper RY350

Description
Full Service Workshop Benchtop Very High Crimp Force Key Features: Crimp force of up to 350 tonnes for hoses up to 3” Easy to use and robust Automatic maintenance alerts Groove for 90° long drop fittings Also available as S CRIMP 350 L with 4.0 kW motor Model shown equipped with SCS control panel
Datasheet
Description
Full Service Workshop Benchtop Very High Crimp Force Key Features: Crimp force of up to 350 tonnes for hoses up to 3” Easy to use and robust Automatic maintenance alerts Groove for 90° long drop fittings Also available as S CRIMP 350 L with 4.0 kW motor Model shown equipped with SCS control panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimper - RY350 - RYCO Hydraulics, Inc.
Houston, TX, United States
Crimper
RY350
Crimper RY350
Full Service Workshop Benchtop Very High Crimp Force Key Features: Crimp force of up to 350 tonnes for hoses up to 3” Easy to use and robust Automatic maintenance alerts Groove for 90° long drop fittings Also available as S CRIMP 350 L with 4.0 kW motor Model shown equipped with SCS control panel

Full Service Workshop Benchtop
Very High Crimp Force

Key Features:

  • Crimp force of up to 350 tonnes for hoses up to 3”
  • Easy to use and robust
  • Automatic maintenance alerts
  • Groove for 90° long drop fittings
  • Also available as S CRIMP 350 L with 4.0 kW motor
  • Model shown equipped with SCS control panel
Supplier's Site Datasheet

Technical Specifications

  RYCO Hydraulics, Inc.
Product Category Pipe and Hose Pressing Tools
Product Number RY350
Product Name Crimper
Type Hose Crimpers
Unlock Full Specs
to access all available technical data

Similar Products

Vic-Press™ Tool - PFT510 - Victaulic Co. of America
Victaulic Co. of America
Specs
Type Pipe and Hose Pressers
Power Electrical
Application Pipe Fitting
View Details
Crimper - RY300 - RYCO Hydraulics, Inc.
RYCO Hydraulics, Inc.
Specs
Type Hose Crimpers
Form Factor Benchtop
View Details
Crimping Tool - Klauke 32 kN Tool - RLS LLC
Specs
Type Pipe and Hose Pressers
Power Electrical
Application Pipe Fitting
View Details