RYCO Hydraulics, Inc. H5000D ISOBARIC – Four-Six Wire Spiral 5100 psi Hose DIEHARD™ Cover

Description
Type Approvals: Technical Specifications: Recommended For Very high pressure hydraulic oil lines. Constant pressure (Isobaric) 350 bar / 5100 psi in all sizes. Small bend radius is an advantage in installations. Construction TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: Four (-06 to -20 size) and six (-24 to -32 size) alternating layers of spiralled high tensile steel wire. COVER: DIEHARD™ Black, oil and extra abrasion resistant synthetic rubber. Flame Resistant, Anti-Static (FRAS) & MSHA compliant. Highly visible layline branding for easy and permanent identification. No skiving required with T6000 & T7000 Series Crimp Couplings. Performance Meets or Exceeds the Performance Requirements of: EN 856 Type R13, ISO 18752-CC, SAE 100R13. FEATURES: Tested to 1 million impulse cycles at up to 1/2 SAE 100R13 Minimum Bend Radius. Constant pressure 350 bar / 5100 psi in all sizes for easy system design and hose selection. Small bend radius is an advantage in installations. FRAS – FLAME RESISTANCE AND ANTI-STATIC: DIEHARD™ complies with Flame Resistant and Electrical Resistance (Anti-Static) requirements of Australian Standard AS 2660 and Methods of Test AS 1180.10B and 13A. Meets Flame Resistant Designation “U.S. MSHA” of the US Department of Labor, Mine Safety and Health Administration. TEMPERATURE RANGE: -40°C to +121°C, (-40°F to +250°F.) For water, emulsions etc. see page 58. WORKING PRESSURE: Maximum working pressures are based on 4:1 safety factor (maximum working pressure to minimum burst pressure).

Suppliers

Company
Product
Description
Supplier Links
H5000D ISOBARIC – Four-Six Wire Spiral 5100 psi Hose DIEHARD™ Cover -  - RYCO Hydraulics, Inc.
Houston, TX, United States
H5000D ISOBARIC – Four-Six Wire Spiral 5100 psi Hose DIEHARD™ Cover
H5000D ISOBARIC – Four-Six Wire Spiral 5100 psi Hose DIEHARD™ Cover
Type Approvals: Technical Specifications: Recommended For Very high pressure hydraulic oil lines. Constant pressure (Isobaric) 350 bar / 5100 psi in all sizes. Small bend radius is an advantage in installations. Construction TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: Four (-06 to -20 size) and six (-24 to -32 size) alternating layers of spiralled high tensile steel wire. COVER: DIEHARD™ Black, oil and extra abrasion resistant synthetic rubber. Flame Resistant, Anti-Static (FRAS) & MSHA compliant. Highly visible layline branding for easy and permanent identification. No skiving required with T6000 & T7000 Series Crimp Couplings. Performance Meets or Exceeds the Performance Requirements of: EN 856 Type R13, ISO 18752-CC, SAE 100R13. FEATURES: Tested to 1 million impulse cycles at up to 1/2 SAE 100R13 Minimum Bend Radius. Constant pressure 350 bar / 5100 psi in all sizes for easy system design and hose selection. Small bend radius is an advantage in installations. FRAS – FLAME RESISTANCE AND ANTI-STATIC: DIEHARD™ complies with Flame Resistant and Electrical Resistance (Anti-Static) requirements of Australian Standard AS 2660 and Methods of Test AS 1180.10B and 13A. Meets Flame Resistant Designation “U.S. MSHA” of the US Department of Labor, Mine Safety and Health Administration. TEMPERATURE RANGE: -40°C to +121°C, (-40°F to +250°F.) For water, emulsions etc. see page 58. WORKING PRESSURE: Maximum working pressures are based on 4:1 safety factor (maximum working pressure to minimum burst pressure).

Type Approvals:

Technical Specifications:

Recommended For
Very high pressure hydraulic oil lines. Constant pressure (Isobaric) 350 bar / 5100 psi in all sizes. Small bend radius is an advantage in installations.
Construction
TUBE: Black, oil resistant synthetic rubber.

REINFORCEMENT: Four (-06 to -20 size) and six (-24 to -32 size) alternating layers of spiralled high tensile steel wire.

COVER: DIEHARD™ Black, oil and extra abrasion resistant synthetic rubber. Flame Resistant, Anti-Static (FRAS) & MSHA compliant. Highly visible layline branding for easy and permanent identification. No skiving required with T6000 & T7000 Series Crimp Couplings.


Performance
Meets or Exceeds the Performance Requirements of:
EN 856 Type R13, ISO 18752-CC, SAE 100R13.

FEATURES: Tested to 1 million impulse cycles at up to 1/2 SAE 100R13 Minimum Bend Radius. Constant pressure 350 bar / 5100 psi in all sizes for easy system design and hose selection. Small bend radius is an advantage in installations.

FRAS – FLAME RESISTANCE AND ANTI-STATIC: DIEHARD™ complies with Flame Resistant and Electrical Resistance (Anti-Static) requirements of Australian Standard AS 2660 and Methods of Test AS 1180.10B and 13A. Meets Flame Resistant Designation “U.S. MSHA” of the US Department of Labor, Mine Safety and Health Administration.

TEMPERATURE RANGE: -40°C to +121°C, (-40°F to +250°F.) For water, emulsions etc. see page 58.

WORKING PRESSURE: Maximum working pressures are based on 4:1 safety factor (maximum working pressure to minimum burst pressure).

Supplier's Site

Technical Specifications

  RYCO Hydraulics, Inc.
Product Category Industrial Hose
Product Name H5000D ISOBARIC – Four-Six Wire Spiral 5100 psi Hose DIEHARD™ Cover
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Genie-Brand Standard Powder Hose Assemblies - 3MP - Linde Advanced Material Technologies
Linde Advanced Material Technologies
Specs
Product Form Assembly
View Details
Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
Twin Polyurethane Hose - URH2-0804-01S - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details