RUD Chain, Inc. PSA Starpoint Metric Thread Fall Arrest Anchor Point

Description
PSA-Starpoint PSA-VRS-M12 Lifting point to be as a anchor point for personal protective equipment acc. to DIN EN 795, certified by the German BG BAU ( Employer´s insurance association of the building industry). Star-shaped distinctive variety to DIN 580 eye bolt. Colour: Remarkable, yellow powder coating. Marking: acc. to DIN EN 365 including statement for the number of load bearing persons (= 1 Person). The VRS-PSA is not supposed to be used permanently outdoor. For this application we recommend the PSA-INOX-Star. Forged, material 1.6541, high tensile quenched and tempered,100% electro magnetic crack inspected according to En 1677-1. Safety factor 4 Bolt in material quality should be at least 1.0037 ( ST37 ). In light metal, nonferrous heavy metal, grey cast iron, concrete, wood, and stone the determination of the thread must be chosen in such a way that the thread working load complies with the base material ( please observe the datas of the plug manufacturer )
Datasheet
Description
PSA-Starpoint PSA-VRS-M12 Lifting point to be as a anchor point for personal protective equipment acc. to DIN EN 795, certified by the German BG BAU ( Employer´s insurance association of the building industry). Star-shaped distinctive variety to DIN 580 eye bolt. Colour: Remarkable, yellow powder coating. Marking: acc. to DIN EN 365 including statement for the number of load bearing persons (= 1 Person). The VRS-PSA is not supposed to be used permanently outdoor. For this application we recommend the PSA-INOX-Star. Forged, material 1.6541, high tensile quenched and tempered,100% electro magnetic crack inspected according to En 1677-1. Safety factor 4 Bolt in material quality should be at least 1.0037 ( ST37 ). In light metal, nonferrous heavy metal, grey cast iron, concrete, wood, and stone the determination of the thread must be chosen in such a way that the thread working load complies with the base material ( please observe the datas of the plug manufacturer )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PSA Starpoint Metric Thread Fall Arrest Anchor Point -  - RUD Chain, Inc.
Hiawatha, IA, USA
PSA Starpoint Metric Thread Fall Arrest Anchor Point
PSA Starpoint Metric Thread Fall Arrest Anchor Point
PSA-Starpoint PSA-VRS-M12 Lifting point to be as a anchor point for personal protective equipment acc. to DIN EN 795, certified by the German BG BAU ( Employer´s insurance association of the building industry). Star-shaped distinctive variety to DIN 580 eye bolt. Colour: Remarkable, yellow powder coating. Marking: acc. to DIN EN 365 including statement for the number of load bearing persons (= 1 Person). The VRS-PSA is not supposed to be used permanently outdoor. For this application we recommend the PSA-INOX-Star. Forged, material 1.6541, high tensile quenched and tempered,100% electro magnetic crack inspected according to En 1677-1. Safety factor 4 Bolt in material quality should be at least 1.0037 ( ST37 ). In light metal, nonferrous heavy metal, grey cast iron, concrete, wood, and stone the determination of the thread must be chosen in such a way that the thread working load complies with the base material ( please observe the datas of the plug manufacturer )

PSA-Starpoint PSA-VRS-M12

Lifting point to be as a anchor point for personal protective equipment acc. to DIN EN 795, certified by the German BG BAU ( Employer´s insurance association of the building industry).
Star-shaped distinctive variety to DIN 580 eye bolt.
Colour: Remarkable, yellow powder coating.
Marking: acc. to DIN EN 365 including statement for the number of load bearing persons (= 1 Person).
The VRS-PSA is not supposed to be used permanently outdoor. For this application we recommend the PSA-INOX-Star.
Forged, material 1.6541, high tensile quenched and tempered,100% electro magnetic crack inspected according to En 1677-1.
Safety factor 4
Bolt in material quality should be at least 1.0037 ( ST37 ). In light metal, nonferrous heavy metal, grey cast iron, concrete, wood, and stone the determination of the thread must be chosen in such a way that the thread working load complies with the base material ( please observe the datas of the plug manufacturer )

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Fall Arrest Systems
Product Name PSA Starpoint Metric Thread Fall Arrest Anchor Point
Type Anchorage Connectors; Deadweight Anchors; Fall Protection
Unlock Full Specs
to access all available technical data

Similar Products

Safety Harnesses - 149355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details
Latchways Sealed Self-Retracting Lanyard -  - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications ANSI Z359.14, CSA Z259.2.2, OSHA, EN360:2002
View Details
PSA-INOX-STAR-Eyebolt M12 Anchor Point - 7997097 - RUD Chain, Inc.
Specs
Type Anchorage Connectors; Deadweight Anchors; Fall Protection
Certifications OSHA 1926.502:2001/01 Paragraph (d) (15), DIN EN 50308:2005/03 Section 4.5
View Details