Table-stool combination with footrest-ring and frame of 2” diameter hot-dip galvanized tubular steel.
Consists of 3 stools with round seats and 1 round table, all with surfaces of weather-resistant oak-wood-structured Werzalit.
Galvanized steel parts, without coating.
Table height: 41”, Seat heigth: 29 ¾”
Total diameter: 57”, Table diameter: 27 ½”
Seat diameter: 13 ½”
Type: fixed, with base plates for anchoring on concrete
| Erlau | |
|---|---|
| Product Category | Furniture |
| Product Number | 5321517 |
| Product Name | Pub Table Fumador, Without Ashtray, Fixed |