Table-stool combination with footrest-ring and frame of 2” diameter hot-dip galvanized tubular steel, with 3-part stainless steel ashtray.
Consists of 3 stools with round seats and 1 round table, all with surfaces of weather-resistant oak-wood-structured Werzalit.
Galvanized steel parts, without coating.
Additional colour coating upon request.
Table height: 41”, Seat height: 29 ¾”
Total diameter: 57”, Table diameter: 27 ½”
Seat diameter: 13 ½”
Table and seat thickness: ¾”
Type: movable, with scewable winged stabilizers on feet ends
| Erlau | |
|---|---|
| Product Category | Seating |
| Product Number | 5321417 |
| Product Name | Pub Table Fumador, Without Ashtray, Movable |