Laser-cut frames, Pagwood slatted seat and backrest surface, frame galvanized and RILSAN polyamide coated (min. thickness 350 microns).
Seat dimensions: (W x D x H) 18 ¾ x 25 ¼ x 33 ¼”
Total length: 85 ¾”
Comprised of:
4 TOPSIT seats without armrests
on straight 2 x 2” sub-frame, Type B, fixed with base plate
Laser-cut frames, Pagwood slatted seat and backrest surface, frame galvanized and RILSAN polyamide coated (min. thickness 350 microns).
Seat dimensions: (W x D x H) 18 ¾ x 25 ¼ x 33 ¼”
Total length: 63”
Comprised of:
3 TOPSIT seats without armrests
on straight 2 x 2” sub-frame, Type B, fixed with base plate
| Erlau | |
|---|---|
| Product Category | Furniture |
| Product Number | 5319499 |
| Product Name | Seating System Topsit- Pagwood |