Laser-cut frames, wire-mesh seat and back surfaces, ½ x1 ¼” mesh pattern, ¼” wire gauge, wires terminate inside special profile, upper wires are transverse to seat direction, with two areas of denser mesh to conceal the thermal cut parts and for additional seat strength, galvanized and RILSAN polyamide coated (min. thickness 350 microns).
Seat dimensions: (W x D x H) 18 ¾ x 25 ¼ x 33 ¼”, Seat height ca. 17 ¾”
Total length: 85 ¾”
Comprised of:
4 TOPSIT seats without armrests
on straight 2 x 2” sub-frame, Type B, fixed with base plate
| Erlau | |
|---|---|
| Product Category | Seating |
| Product Number | 5318799 |
| Product Name | Seating System Topsit, With Backrest |