Seat and sub-frame galvanized and RILSAN polyamide coated (min. thickness 350 microns), 1” tubular frame, 1/8” wire gauge, ½ x ½” mesh pattern.
Seat unit dimensions: (W x D x H) 15 ¾ x 14 x 5 ¼”
Seat height ca.17”
Total length: 63”
Comprised of:
3 MULTI single seats
on straight 2 x 2” sub-frame, Type B, fixed with base plate
| Erlau | |
|---|---|
| Product Category | Seating |
| Product Number | 5317899 |
| Product Name | Single-seat Unit Multi, 3-seater, Fixed With Base Plate |