Seat and sub-frame galvanized and RILSAN polyamide coated (min. thickness 350 microns), ¾” tubular frame, 1/8” wire gauge, 1 ¼ x ¾” backrest mesh pattern, ½ x ¼” seat mesh pattern.
Seat dimensions: (W x D) 17 x 18”, Seat height ca. 17 ¾”
Total length: 63”
Comprised of:
3 ARENA seats
on straight 2 x 2” sub-frame, Type B, fixed with base plate
| Erlau | |
|---|---|
| Product Category | Seating |
| Product Number | 5316299 |
| Product Name | Seating System Arena, 3-seater, Fixed With Base Plate |