Flat steel laser-cut side frames, one-piece wire mesh seat and back surface,
½ x 1 ¼” mesh pattern, ¼” wire gauge. Square tube feet and armrests, fully galvanized and RILSAN polyamide coated (min. thickness 350 microns). With four broad stripes to indicate the seating spaces and for extra strength.
STRADA features:
One-piece combined feet and armrest design. One-piece seat and back design. Wires terminate inside special ERLAU profiles. Feet can be dowelled/bolted to the ground / onto foundations.
Dimensions: (W x D x H) 71 ¾ x 24 ¾ x 29 ¼”
Type: Fixed (with stainless steel ground clips)
| Erlau | |
|---|---|
| Product Category | Seating |
| Product Number | 5314999 |
| Product Name | Strada Bench, Wire Mesh, Fixed |