Flat steel section side-frames, wire mesh seat and back surfaces, ½ x 1 ¼” mesh pattern, ¼” wire gauge, round tube feet and armrests, fully galvanized and RILSAN polyamide coated (min. thickness 350 microns). With four areas of denser mesh to indicate the seating spaces and for extra strength.
CHARISMA features:
One-piece combined foot and armrest design. One-piece seat and back design. Wires terminate inside special ERLAU profiles, feet can be bolted/dowelled to the ground / onto foundations.
Dimensions: (W x D x H) 70 ¼ x 27 x 29 ¼”
Type: movable / fixed
| Erlau | |
|---|---|
| Product Category | Seating |
| Product Number | 5314799 |
| Product Name | Bench Charisma-Wire Mesh |