Laser-cut steel frame, seat and backrest of slatted Pagwood. Legs and armrests of fully galvanized and RILSAN polyamide coated round tube, min. coating thickness 350 microns.
CHARISMA-CARE features: senior-oriented, with tubular footrest, horizontal seat surface, 21” seat height, nearly vertical backrest, one-piece combined foot and armrest design. One-piece seat and backrest. Feet can be bolted/dowelled to the ground / onto foundations.
Dimensions: (W x D x H) 70 ¼ x 29 ½ x 35”
Type: movable / fixed
| Erlau | |
|---|---|
| Product Category | Seating |
| Product Number | 5302499 |
| Product Name | Charisma-care Pagwood Bench |