Erlau Add On Unit, Single Seat, Curved 30° 52869_00108

Description
Add-on unit, single seat, curved 30°, seats facing inwards, movable OLYMPIA-NOVA features: Bowed seat with knee roll, backrest with plateau top, galvanized and colour-coated tubular steel feet. Tubular steel and wire mesh seat and back parts. Seat and back parts connected by laser-cut formed parts. 1 ¼” external tube diameter, ¼” wire gauge, ½ x 1” mesh pattern, galvanized and RILSAN polyamide coated (min. thickness 350 microns) Dimensions: (Outer radius x D x H) 69 ½ x 27 ½ x 32 ¼” Seat height 18” Type C, movable
Description
Add-on unit, single seat, curved 30°, seats facing inwards, movable OLYMPIA-NOVA features: Bowed seat with knee roll, backrest with plateau top, galvanized and colour-coated tubular steel feet. Tubular steel and wire mesh seat and back parts. Seat and back parts connected by laser-cut formed parts. 1 ¼” external tube diameter, ¼” wire gauge, ½ x 1” mesh pattern, galvanized and RILSAN polyamide coated (min. thickness 350 microns) Dimensions: (Outer radius x D x H) 69 ½ x 27 ½ x 32 ¼” Seat height 18” Type C, movable

Suppliers

Company
Product
Description
Supplier Links
Add On Unit, Single Seat, Curved 30° - 52869_00108 - Erlau
Hiawatha, IA, USA
Add On Unit, Single Seat, Curved 30°
52869_00108
Add On Unit, Single Seat, Curved 30° 52869_00108
Add-on unit, single seat, curved 30°, seats facing inwards, movable OLYMPIA-NOVA features: Bowed seat with knee roll, backrest with plateau top, galvanized and colour-coated tubular steel feet. Tubular steel and wire mesh seat and back parts. Seat and back parts connected by laser-cut formed parts. 1 ¼” external tube diameter, ¼” wire gauge, ½ x 1” mesh pattern, galvanized and RILSAN polyamide coated (min. thickness 350 microns) Dimensions: (Outer radius x D x H) 69 ½ x 27 ½ x 32 ¼” Seat height 18” Type C, movable

Add-on unit, single seat, curved 30°, seats facing inwards, movable

OLYMPIA-NOVA features: Bowed seat with knee roll, backrest with plateau top, galvanized and colour-coated tubular steel feet. Tubular steel and wire mesh seat and back parts. Seat and back parts connected by laser-cut formed parts. 1 ¼” external tube diameter, ¼” wire gauge, ½ x 1” mesh pattern, galvanized and RILSAN polyamide coated (min. thickness 350 microns)
Dimensions: (Outer radius x D x H) 69 ½ x 27 ½ x 32 ¼”
Seat height 18”
Type C, movable

Supplier's Site

Technical Specifications

  Erlau
Product Category Seating
Product Number 52869_00108
Product Name Add On Unit, Single Seat, Curved 30°
Unlock Full Specs
to access all available technical data

Similar Products