Erlau Basic Unit, Single Seat, Curved 30° 52869_00029

Description
Basic unit, single seat, curved 30°, without backrest, fixed with base plate OLYMPIA-NOVA features: Bowed seat with knee roll, Tapered OLYMPIA seats are curved throughout, eliminating angles and gaps between seats. Galvanized and colour-coated tubular steel feet. Tubular steel and wire mesh seat. 1 ¼” external tube diameter,1/8” wire gauge, ½ x ½” mesh pattern, galvanized and RILSAN polyamide coated (min. thickness 350 microns). Dimensions: (Outer radius x D x H) 60 ¾ x 17 ¼ x 17 ¾” Seat height 17 ¾” Type B, fixed with base plate
Description
Basic unit, single seat, curved 30°, without backrest, fixed with base plate OLYMPIA-NOVA features: Bowed seat with knee roll, Tapered OLYMPIA seats are curved throughout, eliminating angles and gaps between seats. Galvanized and colour-coated tubular steel feet. Tubular steel and wire mesh seat. 1 ¼” external tube diameter,1/8” wire gauge, ½ x ½” mesh pattern, galvanized and RILSAN polyamide coated (min. thickness 350 microns). Dimensions: (Outer radius x D x H) 60 ¾ x 17 ¼ x 17 ¾” Seat height 17 ¾” Type B, fixed with base plate

Suppliers

Company
Product
Description
Supplier Links
Basic Unit, Single Seat, Curved 30° - 52869_00029 - Erlau
Hiawatha, IA, USA
Basic Unit, Single Seat, Curved 30°
52869_00029
Basic Unit, Single Seat, Curved 30° 52869_00029
Basic unit, single seat, curved 30°, without backrest, fixed with base plate OLYMPIA-NOVA features: Bowed seat with knee roll, Tapered OLYMPIA seats are curved throughout, eliminating angles and gaps between seats. Galvanized and colour-coated tubular steel feet. Tubular steel and wire mesh seat. 1 ¼” external tube diameter,1/8” wire gauge, ½ x ½” mesh pattern, galvanized and RILSAN polyamide coated (min. thickness 350 microns). Dimensions: (Outer radius x D x H) 60 ¾ x 17 ¼ x 17 ¾” Seat height 17 ¾” Type B, fixed with base plate

Basic unit, single seat, curved 30°, without backrest, fixed with base plate

OLYMPIA-NOVA features: Bowed seat with knee roll, Tapered OLYMPIA seats are curved throughout, eliminating angles and gaps between seats. Galvanized and colour-coated tubular steel feet. Tubular steel and wire mesh seat. 1 ¼” external tube diameter,1/8” wire gauge, ½ x ½” mesh pattern, galvanized and RILSAN polyamide coated (min. thickness 350 microns).
Dimensions: (Outer radius x D x H) 60 ¾ x 17 ¼ x 17 ¾”
Seat height 17 ¾”
Type B, fixed with base plate

Supplier's Site

Technical Specifications

  Erlau
Product Category Seating
Product Number 52869_00029
Product Name Basic Unit, Single Seat, Curved 30°
Unlock Full Specs
to access all available technical data

Similar Products