Erlau Basic Unit, Single Seat, Curved 30° 52869_00028

Description
Basic unit, single seat, curved 30°, without backrest, fixed OLYMPIA-NOVA features: Bowed seat with knee roll, Tapered OLYMPIA seats are curved throughout, eliminating angles and gaps between seats. Galvanized and colour-coated tubular steel feet. Tubular steel and wire mesh seat. 1 ¼” external tube diameter,1/8” wire gauge, ½ x ½” mesh pattern, galvanized and RILSAN polyamide coated (min. thickness 350 microns). Dimensions: (Outer radius x D x H) 60 ¾ x 17 ¼ x 17 ¾” Seat height 17 ¾” Type A, for setting in concrete
Description
Basic unit, single seat, curved 30°, without backrest, fixed OLYMPIA-NOVA features: Bowed seat with knee roll, Tapered OLYMPIA seats are curved throughout, eliminating angles and gaps between seats. Galvanized and colour-coated tubular steel feet. Tubular steel and wire mesh seat. 1 ¼” external tube diameter,1/8” wire gauge, ½ x ½” mesh pattern, galvanized and RILSAN polyamide coated (min. thickness 350 microns). Dimensions: (Outer radius x D x H) 60 ¾ x 17 ¼ x 17 ¾” Seat height 17 ¾” Type A, for setting in concrete

Suppliers

Company
Product
Description
Supplier Links
Basic Unit, Single Seat, Curved 30° - 52869_00028 - Erlau
Hiawatha, IA, USA
Basic Unit, Single Seat, Curved 30°
52869_00028
Basic Unit, Single Seat, Curved 30° 52869_00028
Basic unit, single seat, curved 30°, without backrest, fixed OLYMPIA-NOVA features: Bowed seat with knee roll, Tapered OLYMPIA seats are curved throughout, eliminating angles and gaps between seats. Galvanized and colour-coated tubular steel feet. Tubular steel and wire mesh seat. 1 ¼” external tube diameter,1/8” wire gauge, ½ x ½” mesh pattern, galvanized and RILSAN polyamide coated (min. thickness 350 microns). Dimensions: (Outer radius x D x H) 60 ¾ x 17 ¼ x 17 ¾” Seat height 17 ¾” Type A, for setting in concrete

Basic unit, single seat, curved 30°, without backrest, fixed

OLYMPIA-NOVA features: Bowed seat with knee roll, Tapered OLYMPIA seats are curved throughout, eliminating angles and gaps between seats. Galvanized and colour-coated tubular steel feet. Tubular steel and wire mesh seat. 1 ¼” external tube diameter,1/8” wire gauge, ½ x ½” mesh pattern, galvanized and RILSAN polyamide coated (min. thickness 350 microns).
Dimensions: (Outer radius x D x H) 60 ¾ x 17 ¼ x 17 ¾”
Seat height 17 ¾”
Type A, for setting in concrete

Supplier's Site

Technical Specifications

  Erlau
Product Category Seating
Product Number 52869_00028
Product Name Basic Unit, Single Seat, Curved 30°
Unlock Full Specs
to access all available technical data

Similar Products