OLYMPIA-NOVA features: Bowed seat with knee roll, backrest with plateau top, galvanized and colour-coated tubular steel feet. Tubular steel and wire mesh seat and back parts. Seat and back parts connected by laser-cut formed parts. 1 ¼” external tube diameter, ¼” wire gauge, ½ x 1” mesh pattern, galvanized and RILSAN polyamide coated (min. thickness 350 microns)
Dimensions: (W x D x H) 45 ¼ x 27 ½ x 32 ¼”, Seat height 18”
Type B, fixed base
| Erlau | |
|---|---|
| Product Category | Furniture |
| Product Number | 52869_00005 |
| Product Name | Basic Unit, 2-seater, Straight, Fixed With Base Plate |